Molex Crimped Wire 2196701124

Description
Molex 219670-1124 Pre-Crimped Lead
Request a Quote
Description
Molex 219670-1124 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2636806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2636806
Crimped Wire 2636806
Molex 219670-1124 Pre-Crimped Lead

Molex 219670-1124 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2636807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2636807
Crimped Wire 2636807
Molex 219670-1124 Pre-Crimped Lead

Molex 219670-1124 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2636806
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Oval Braided Wire - NES 24736-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0140 lbs/ft (0.0208 g/mm)
View Details
Crimped Wire - 1806038 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Parallel Pair Cable - 08KE2LF005 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 26 AWG
View Details
Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details