Molex Cable Assy, 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex 219664-1043

Description
CABLE ASSY, 4P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"
Description
CABLE ASSY, 4P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 31AK6735 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex
31AK6735
Cable Assy, 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex 31AK6735
CABLE ASSY, 4P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

CABLE ASSY, 4P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:4Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6735
Product Name Cable Assy, 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-100/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers