Molex Cable Assy, 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex 219664-1023

Description
CABLE ASSY, 2P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"
Description
CABLE ASSY, 2P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 31AK6729 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex
31AK6729
Cable Assy, 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex 31AK6729
CABLE ASSY, 2P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

CABLE ASSY, 2P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6729
Product Name Cable Assy, 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details