Molex OTS CBL,8CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III 219659-1084

Description
OTS CBL,8CKT,FEM-PGTL,60 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,8CKT,FEM-PGTL,60 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,8CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III - 219659-1084 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,8CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III
219659-1084
OTS CBL,8CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III 219659-1084
OTS CBL,8CKT,FEM-PGTL,60 0MM, SN, DUAL ROW, C-GRID III

OTS CBL,8CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 8P Rcpt-Free End, 23.6; Connector To Connector Molex - 31AK6715 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 23.6; Connector To Connector Molex
31AK6715
Cable Assy, 8P Rcpt-Free End, 23.6; Connector To Connector Molex 31AK6715
CABLE ASSY, 8P RCPT-FREE END, 23.6"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 23.6"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 8P Rcpt-Free End, 600Mm Rohs Compliant Molex - 35AK1209 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 600Mm Rohs Compliant Molex
35AK1209
Cable Assy, 8P Rcpt-Free End, 600Mm Rohs Compliant Molex 35AK1209
CABLE ASSY, 8P RCPT-FREE END, 600MM ROHS COMPLIANT: YES

CABLE ASSY, 8P RCPT-FREE END, 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219659-1084 31AK6715 35AK1209
Product Name OTS CBL,8CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III Cable Assy, 8P Rcpt-Free End, 23.6; Connector To Connector Molex Cable Assy, 8P Rcpt-Free End, 600Mm Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details