Molex OTS CBL,16CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III 219658-1162

Description
OTS CBL,16CKT,FEM-FEM,15 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,16CKT,FEM-FEM,15 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,16CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III - 219658-1162 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,16CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III
219658-1162
OTS CBL,16CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III 219658-1162
OTS CBL,16CKT,FEM-FEM,15 0MM, SN, DUAL ROW, C-GRID III

OTS CBL,16CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 16P Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 35AK1201 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 16P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
35AK1201
Cable Assy, 16P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 35AK1201
CABLE ASSY, 16P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 16P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 16P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6707 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 16P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6707
Cable Assy, 16P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6707
CABLE ASSY, 16P RCPT-RCPT, 5.9"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:16Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 16P RCPT-RCPT, 5.9"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:16Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219658-1162 35AK1201 31AK6707
Product Name OTS CBL,16CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III Cable Assy, 16P Rcpt-Rcpt, 150Mm Rohs Compliant Molex Cable Assy, 16P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details