Molex Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 219658-1062

Description
CABLE ASSY, 6P RCPT-RCPT, 150MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE ASSY, 6P RCPT-RCPT, 150MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 35AK1186 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
35AK1186
Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 35AK1186
CABLE ASSY, 6P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 6P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6692 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6692
Cable Assy, 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6692
CABLE ASSY, 6P RCPT-RCPT, 5.9"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 5.9"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 35AK1186 31AK6692
Product Name Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex Cable Assy, 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details
System cable - 706-3340/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details