Molex CBL ASY,3 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2032

Description
CBL ASY,3 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,3 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,3 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219657-2032 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,3 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219657-2032
CBL ASY,3 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2032
CBL ASY,3 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,3 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 3P Rcpt-Free End, 5.9; Connector To Connector Molex - 31AK6674 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 5.9; Connector To Connector Molex
31AK6674
Cable Assy, 3P Rcpt-Free End, 5.9; Connector To Connector Molex 31AK6674
CABLE ASSY, 3P RCPT-FREE END, 5.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 5.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219657-2032 31AK6674
Product Name CBL ASY,3 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 3P Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-3-24-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type as per DIN EN 175301-803 Form C Socket, angled 2-pin
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Video Cables (DVI, HDMI) - Q377-ND - DigiKey
Specs
Application Video
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers