Molex CBL ASY,2 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2022

Description
CBL ASY,2 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,2 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,2 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219657-2022 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,2 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219657-2022
CBL ASY,2 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2022
CBL ASY,2 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,2 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 2P Rcpt-Free End, 5.9; Connector To Connector Molex - 31AK6669 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 5.9; Connector To Connector Molex
31AK6669
Cable Assy, 2P Rcpt-Free End, 5.9; Connector To Connector Molex 31AK6669
CABLE ASSY, 2P RCPT-FREE END, 5.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 5.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219657-2022 31AK6669
Product Name CBL ASY,2 CKT,FEM-STRP,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 2P Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details