Molex Rectangular Cable Assemblies 2196562061

Description
"6 Position Cable Assembly Rectangular Socket to Socket 0.328' (100.00mm, 3.94"")"
Request a Quote Datasheet
Description
"6 Position Cable Assembly Rectangular Socket to Socket 0.328' (100.00mm, 3.94"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196562061-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196562061-ND
Rectangular Cable Assemblies 900-2196562061-ND
"6 Position Cable Assembly Rectangular Socket to Socket 0.328' (100.00mm, 3.94"")"

"6 Position Cable Assembly Rectangular Socket to Socket 0.328' (100.00mm, 3.94"")"

Buy Now Datasheet
Wire to Board Cables - 2422685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2422685
Wire to Board Cables 2422685
Molex 219656-2061 Wire to Board Cable

Molex 219656-2061 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196562061-ND 2422685
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details