Molex Wire to Board Cables 2196562032

Description
Molex 219656-2032 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 219656-2032 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2422669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2422669
Wire to Board Cables 2422669
Molex 219656-2032 Wire to Board Cable

Molex 219656-2032 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2196562032-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196562032-ND
Rectangular Cable Assemblies 900-2196562032-ND
"3 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

"3 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2422669 900-2196562032-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details