Molex Crimped Wire 2196552102

Description
Molex 2196552102 Crimp Wire
Request a Quote
Description
Molex 2196552102 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 194204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
194204
Crimped Wire 194204
Molex 2196552102 Crimp Wire

Molex 2196552102 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 194204
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Oval Braided Wire - NES 48736-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0280 lbs/ft (0.0416 g/mm)
View Details
Crimped Wire - 1806050 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - CQ17743001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 15 AWG
View Details
Standard Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 3.33E-4 to 1.09 lbs/ft (4.96E-4 to 1.62 g/mm)
View Details