Molex 2MM OTS CBL,8CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN 219653-1084

Description
2MM OTS CBL,8CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,8CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,8CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN - 219653-1084 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,8CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN
219653-1084
2MM OTS CBL,8CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN 219653-1084
2MM OTS CBL,8CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,8CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 8P Rcpt-Free End, 23.6; Connector To Connector Molex - 31AK6601 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 23.6; Connector To Connector Molex
31AK6601
Cable Assy, 8P Rcpt-Free End, 23.6; Connector To Connector Molex 31AK6601
CABLE ASSY, 8P RCPT-FREE END, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1084 31AK6601
Product Name 2MM OTS CBL,8CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 8P Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details