Molex 2MM OTS CBL,3CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN 219653-1032

Description
2MM OTS CBL,3CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,3CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,3CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN - 219653-1032 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,3CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN
219653-1032
2MM OTS CBL,3CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN 219653-1032
2MM OTS CBL,3CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,3CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 3P Rcpt-Free End, 5.9; Connector To Connector Molex - 31AK6579 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 5.9; Connector To Connector Molex
31AK6579
Cable Assy, 3P Rcpt-Free End, 5.9; Connector To Connector Molex 31AK6579
CABLE ASSY, 3P RCPT-FREE END, 5.9"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 5.9"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1032 31AK6579
Product Name 2MM OTS CBL,3CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 3P Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details