Molex 2MM OTS CBL,2CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN 219653-1020

Description
2MM OTS CBL,2CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,2CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,2CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN - 219653-1020 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,2CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN
219653-1020
2MM OTS CBL,2CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN 219653-1020
2MM OTS CBL,2CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,2CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 2P Rcpt-Free End, 1.97; Connector To Connector Molex - 31AK6572 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 1.97; Connector To Connector Molex
31AK6572
Cable Assy, 2P Rcpt-Free End, 1.97; Connector To Connector Molex 31AK6572
CABLE ASSY, 2P RCPT-FREE END, 1.97"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 1.97"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1020 31AK6572
Product Name 2MM OTS CBL,2CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 2P Rcpt-Free End, 1.97; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details