Molex 2MM OTS CBL,5CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN 219652-1050

Description
2MM OTS CBL,5CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,5CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,5CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN - 219652-1050 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,5CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN
219652-1050
2MM OTS CBL,5CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN 219652-1050
2MM OTS CBL,5CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,5CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 5P Rcpt-Rcpt, 1.97; Connector To Connector Molex - 31AK6557 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Rcpt, 1.97; Connector To Connector Molex
31AK6557
Cable Assy, 5P Rcpt-Rcpt, 1.97; Connector To Connector Molex 31AK6557
CABLE ASSY, 5P RCPT-RCPT, 1.97"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-RCPT, 1.97"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:5Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1050 31AK6557
Product Name 2MM OTS CBL,5CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 5P Rcpt-Rcpt, 1.97; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details