Molex 2MM OTS CBL,3CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN 219652-1030

Description
2MM OTS CBL,3CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,3CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,3CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN - 219652-1030 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,3CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN
219652-1030
2MM OTS CBL,3CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN 219652-1030
2MM OTS CBL,3CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,3CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 3P Rcpt-Rcpt, 1.97; Connector To Connector Molex - 31AK6547 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Rcpt, 1.97; Connector To Connector Molex
31AK6547
Cable Assy, 3P Rcpt-Rcpt, 1.97; Connector To Connector Molex 31AK6547
CABLE ASSY, 3P RCPT-RCPT, 1.97"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-RCPT, 1.97"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1030 31AK6547
Product Name 2MM OTS CBL,3CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 3P Rcpt-Rcpt, 1.97; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details