Molex 2MM OTS CBL,2CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN 219652-1023

Description
2MM OTS CBL,2CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,2CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,2CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN - 219652-1023 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,2CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN
219652-1023
2MM OTS CBL,2CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN 219652-1023
2MM OTS CBL,2CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,2CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 31AK6545 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex
31AK6545
Cable Assy, 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex 31AK6545
CABLE ASSY, 2P RCPT-RCPT, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1023 31AK6545
Product Name 2MM OTS CBL,2CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details