Molex 2MM OTS CBL,2CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN 219652-1022

Description
2MM OTS CBL,2CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,2CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,2CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN - 219652-1022 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,2CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN
219652-1022
2MM OTS CBL,2CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN 219652-1022
2MM OTS CBL,2CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,2CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6544 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6544
Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6544
CABLE ASSY, 2P RCPT-RCPT, 5.9"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 5.9"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1022 31AK6544
Product Name 2MM OTS CBL,2CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC12005F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021083-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details