Molex RF Antennas 2196110200

Description
WIFI 6E ANTENNA 200MM CABLE
Request a Quote Datasheet
Description
WIFI 6E ANTENNA 200MM CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2196110200-ND - DigiKey
Thief River Falls, MN, United States
WIFI 6E ANTENNA 200MM CABLE

WIFI 6E ANTENNA 200MM CABLE

Buy Now Datasheet
RF Antennas - 2196110200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2196110200
RF Antennas 2196110200
2.45GHz, 5.5GHz, 6.525GHz Bluetooth, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.15dBi, 2.85dBi, 3.15dBi MHF1 Adhesive

2.45GHz, 5.5GHz, 6.525GHz Bluetooth, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.15dBi, 2.85dBi, 3.15dBi MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2196110200-ND 2196110200
Product Name RF Antennas RF Antennas
Applications Bluetooth, Zigbee™ Bluetooth, Zigbee™
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2.15 to 3.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers
Telemetry Antennas - 150309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 470.0 MHz
Gain 4.98 dB
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details