Molex RF Antennas 2196110150

Description
WIFI 6E ANTENNA 150MM CABLE
Request a Quote Datasheet
Description
WIFI 6E ANTENNA 150MM CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2196110150-ND - DigiKey
Thief River Falls, MN, United States
WIFI 6E ANTENNA 150MM CABLE

WIFI 6E ANTENNA 150MM CABLE

Buy Now Datasheet
RF Antennas - 2196110150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2196110150
RF Antennas 2196110150
2.45GHz, 5.5GHz, 6.525GHz Bluetooth, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.32dBi, 3.12dBi, 3.47dBi MHF1 Adhesive

2.45GHz, 5.5GHz, 6.525GHz Bluetooth, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.32dBi, 3.12dBi, 3.47dBi MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2196110150-ND 2196110150
Product Name RF Antennas RF Antennas
Applications Bluetooth, Zigbee™ Bluetooth, Zigbee™
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2.32 to 3.47 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
5.8GHz 8dBi Rubber Duck Paddle Antenna With SMA Male Movable Connector - ET-588PR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details
Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers