Molex Wifi 6E ANTENNA, 150mm CABL 219611-0150

Description
Wifi 6E ANTENNA, 150mm CABL
Request a Quote Datasheet
Description
Wifi 6E ANTENNA, 150mm CABL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wifi 6E ANTENNA, 150mm CABL - 219611-0150 - Heilind Electronics, Inc.
Wilmington, MA, United States
Wifi 6E ANTENNA, 150mm CABL
219611-0150
Wifi 6E ANTENNA, 150mm CABL 219611-0150
Wifi 6E ANTENNA, 150mm CABL

Wifi 6E ANTENNA, 150mm CABL

Buy Now
Antenna, Wifi, 5.925-7.125Ghz, 3.47Dbi; Antenna Type Molex - 56AK8819 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Wifi, 5.925-7.125Ghz, 3.47Dbi; Antenna Type Molex
56AK8819
Antenna, Wifi, 5.925-7.125Ghz, 3.47Dbi; Antenna Type Molex 56AK8819
ANTENNA, WIFI, 5.925-7.125GHZ, 3.47DBI; Antenna Type:WiFi; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:3.47dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear

ANTENNA, WIFI, 5.925-7.125GHZ, 3.47DBI; Antenna Type:WiFi; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:3.47dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 219611-0150 56AK8819
Product Name Wifi 6E ANTENNA, 150mm CABL Antenna, Wifi, 5.925-7.125Ghz, 3.47Dbi; Antenna Type Molex
Primary Frequency Range 5925.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details