Molex Cable Assy, 10P Rcpt-Free End, 50Mm; No. Of Positions Molex 218510-1100

Description
CABLE ASSY, 10P RCPT-FREE END, 50MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 10P RCPT-FREE END, 50MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10P Rcpt-Free End, 50Mm; No. Of Positions Molex - 83AJ0582 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Free End, 50Mm; No. Of Positions Molex
83AJ0582
Cable Assy, 10P Rcpt-Free End, 50Mm; No. Of Positions Molex 83AJ0582
CABLE ASSY, 10P RCPT-FREE END, 50MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 10P RCPT-FREE END, 50MM; No. of Positions:10Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0582
Product Name Cable Assy, 10P Rcpt-Free End, 50Mm; No. Of Positions Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details