Molex Cable Assy, 8P Rcpt-Free End, 600Mm; No. Of Positions Molex 218510-1084

Description
CABLE ASSY, 8P RCPT-FREE END, 600MM; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P RCPT-FREE END, 600MM; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Free End, 600Mm; No. Of Positions Molex - 83AJ0581 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 600Mm; No. Of Positions Molex
83AJ0581
Cable Assy, 8P Rcpt-Free End, 600Mm; No. Of Positions Molex 83AJ0581
CABLE ASSY, 8P RCPT-FREE END, 600MM; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 600MM; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0581
Product Name Cable Assy, 8P Rcpt-Free End, 600Mm; No. Of Positions Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details