Molex Cable Assy, 6P Rcpt-Free End, 50Mm; Connector To Connector Molex 218397-1060

Description
CABLE ASSY, 6P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Free End, 50Mm; Connector To Connector Molex - 70AJ6926 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 50Mm; Connector To Connector Molex
70AJ6926
Cable Assy, 6P Rcpt-Free End, 50Mm; Connector To Connector Molex 70AJ6926
CABLE ASSY, 6P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6926
Product Name Cable Assy, 6P Rcpt-Free End, 50Mm; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details