Molex 218311-1021 Wire to Board Cable
Molex 218311-1021 Wire to Board Cable
MINI-FIT SIGMA 2CKT R-S 1 Product overview: 2183111021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2183111021 can be used for catalog matching and distributor lookup.
"2 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"
Manufacturer: Molex
Category: Cable Assemblies Rectangular Cable Assemblies
Series: Mini-Fit Sigma 218310
Color: Black, Individual
Connector Type: Socket to Cable
Number of Rows: 2
Package: Bag
Length: 0.492' (150.00mm, 5.91")
Shielding: Unshielded
Pitch - Connector: 0.165" (4.19mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
MINI-FIT SIGMA 2CKT R-S 1
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2325336 | 450-2183111021 | 900-2183111021-ND | 2183111021 | |
| Product Name | Wire to Board Cables | Cable Assembly | Rectangular Cable Assemblies | Cable Assemblies Rectangular Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable | ||||
| Standards / Certifications | RoHS | RoHS | |||
| Cable Shielding | Unshielded | No Shielding | No Shielding; Unshielded |