Molex Wire to Board Cables 218112-0600

Description
Premo-Shielded 0.5 Lgt 203 TypeA 10Ckt
Request a Quote Datasheet
Description
Premo-Shielded 0.5 Lgt 203 TypeA 10Ckt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2248625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248625
Wire to Board Cables 2248625
Premo-Shielded 0.5 Lgt 203 TypeA 10Ckt

Premo-Shielded 0.5 Lgt 203 TypeA 10Ckt

Supplier's Site
Cable Assy, Rcpt-Free End, 75Mm Rohs Compliant Molex - 85AJ7339 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 75Mm Rohs Compliant Molex
85AJ7339
Cable Assy, Rcpt-Free End, 75Mm Rohs Compliant Molex 85AJ7339
CABLE ASSY, RCPT-FREE END, 75MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 75MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 6Pos Rcpt-Free End, 75Mm; Connector To Connector Molex - 53AJ6413 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Rcpt-Free End, 75Mm; Connector To Connector Molex
53AJ6413
Cable Assy, 6Pos Rcpt-Free End, 75Mm; Connector To Connector Molex 53AJ6413
CABLE ASSY, 6POS RCPT-FREE END, 75MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

CABLE ASSY, 6POS RCPT-FREE END, 75MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2248625 85AJ7339 53AJ6413
Product Name Wire to Board Cables Cable Assy, Rcpt-Free End, 75Mm Rohs Compliant Molex Cable Assy, 6Pos Rcpt-Free End, 75Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details