Molex Wire to Board Cables 218112-0502

Description
Premo-Shielded 0.5 Lgt 152 TypeA 50Ckt
Request a Quote
Description
Premo-Shielded 0.5 Lgt 152 TypeA 50Ckt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 53AJ6410, features a PicoBlade connector system with a single-ended configuration. It has a length of 225 mm and includes 5 circuits, making it suitable for signal, wire-to-board, and wire-to-wire applications. The assembly is designed with a female pigtail connector and has a 1.25 mm pitch at the mating interface. Constructed from phosphor bronze with tin plating, the assembly ensures reliable connectivity. The wire size is AWG 28, and it accommodates wire insulation diameters ranging from 0.50 mm to 1.00 mm. The product is compliant with RoHS standards and is packaged in a bag. It is compatible with various PicoBlade headers and plug housings, enhancing its versatility for different projects.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 53AJ6410, features a PicoBlade connector system with a single-ended configuration. It has a length of 225 mm and includes 5 circuits, making it suitable for signal, wire-to-board, and wire-to-wire applications. The assembly is designed with a female pigtail connector and has a 1.25 mm pitch at the mating interface. Constructed from phosphor bronze with tin plating, the assembly ensures reliable connectivity. The wire size is AWG 28, and it accommodates wire insulation diameters ranging from 0.50 mm to 1.00 mm. The product is compliant with RoHS standards and is packaged in a bag. It is compatible with various PicoBlade headers and plug housings, enhancing its versatility for different projects.

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2248618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248618
Wire to Board Cables 2248618
Premo-Shielded 0.5 Lgt 152 TypeA 50Ckt

Premo-Shielded 0.5 Lgt 152 TypeA 50Ckt

Supplier's Site
Wire to Board Cables - 2248617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248617
Wire to Board Cables 2248617
Premo-Shielded 0.5 Lgt 152 TypeA 50Ckt

Premo-Shielded 0.5 Lgt 152 TypeA 50Ckt

Supplier's Site
Cable Assy, 5Pos Rcpt-Free End, 225Mm; Connector To Connector Molex - 53AJ6410 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos Rcpt-Free End, 225Mm; Connector To Connector Molex
53AJ6410
Cable Assy, 5Pos Rcpt-Free End, 225Mm; Connector To Connector Molex 53AJ6410
CABLE ASSY, 5POS RCPT-FREE END, 225MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:225mm; Cable Length - Imperial:8.9" RoHS Compliant: Yes

CABLE ASSY, 5POS RCPT-FREE END, 225MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:225mm; Cable Length - Imperial:8.9" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex - 85AJ7336 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex
85AJ7336
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex 85AJ7336
CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2248618 53AJ6410 85AJ7336
Product Name Wire to Board Cables Cable Assy, 5Pos Rcpt-Free End, 225Mm; Connector To Connector Molex Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60151A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ribbon Cable - 1792583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
10+10 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC22005F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details