Molex Wire to Board Cables 2181021083

Description
Molex 218102-1083 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 218102-1083 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2408453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2408453
Wire to Board Cables 2408453
Molex 218102-1083 Wire to Board Cable

Molex 218102-1083 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2408454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2408454
Wire to Board Cables 2408454
Molex 218102-1083 Wire to Board Cable

Molex 218102-1083 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2181021083-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2181021083-ND
Rectangular Cable Assemblies 900-2181021083-ND
Position Cable Assembly Rectangular

Position Cable Assembly Rectangular

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2408453 900-2181021083-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Ribbon Cable - 1792560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details