Molex CBL ASY,8 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1082

Description
CBL ASY,8 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,8 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,8 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1082 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,8 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+
218102-1082
CBL ASY,8 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1082
CBL ASY,8 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,8 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 8P Rcpt-Free End, 150Mm; Connector To Connector Molex - 99AJ5746 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 150Mm; Connector To Connector Molex
99AJ5746
Cable Assy, 8P Rcpt-Free End, 150Mm; Connector To Connector Molex 99AJ5746
CABLE ASSY, 8P RCPT-FREE END, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 8P Rcpt-Free End, 150Mm Rohs Compliant Molex - 30AK0679 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 150Mm Rohs Compliant Molex
30AK0679
Cable Assy, 8P Rcpt-Free End, 150Mm Rohs Compliant Molex 30AK0679
CABLE ASSY, 8P RCPT-FREE END, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 8P RCPT-FREE END, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 218102-1082 99AJ5746 30AK0679
Product Name CBL ASY,8 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 8P Rcpt-Free End, 150Mm; Connector To Connector Molex Cable Assy, 8P Rcpt-Free End, 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details