Molex CBL ASY,4 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1042

Description
CBL ASY,4 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,4 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,4 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1042 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,4 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+
218102-1042
CBL ASY,4 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1042
CBL ASY,4 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,4 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 4P Rcpt-Free End, 150Mm; Connector To Connector Molex - 99AJ5731 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 150Mm; Connector To Connector Molex
99AJ5731
Cable Assy, 4P Rcpt-Free End, 150Mm; Connector To Connector Molex 99AJ5731
CABLE ASSY, 4P RCPT-FREE END, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218102-1042 99AJ5731
Product Name CBL ASY,4 CKT,FEM-STRP,150MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 4P Rcpt-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details