Molex Wire to Board Cables 217797-1083

Description
KK 2.54 SR R-S 8CKT 600MM DISC Sn
Request a Quote Datasheet
Description
KK 2.54 SR R-S 8CKT 600MM DISC Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2264459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264459
Wire to Board Cables 2264459
KK 2.54 SR R-S 8CKT 600MM DISC Sn

KK 2.54 SR R-S 8CKT 600MM DISC Sn

Supplier's Site
Wire to Board Cables - 2264457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264457
Wire to Board Cables 2264457
KK 2.54 SR R-S 8CKT 600MM DISC Sn

KK 2.54 SR R-S 8CKT 600MM DISC Sn

Supplier's Site
Cable Assy, 8Pos Rcpt-Free End, 600Mm; Connector To Connector Molex - 57AJ5424 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos Rcpt-Free End, 600Mm; Connector To Connector Molex
57AJ5424
Cable Assy, 8Pos Rcpt-Free End, 600Mm; Connector To Connector Molex 57AJ5424
CABLE ASSY, 8POS RCPT-FREE END, 600MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 8POS RCPT-FREE END, 600MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2264459 57AJ5424
Product Name Wire to Board Cables Cable Assy, 8Pos Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details