Molex Cable Assy, 4Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex 217796-1041

Description
CABLE ASSY, 4POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 57AJ5392 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex
57AJ5392
Cable Assy, 4Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex 57AJ5392
CABLE ASSY, 4POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 4POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ5392
Product Name Cable Assy, 4Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-40-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 131 ft (400 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details