CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 217793 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 57AJ4750 |
| Product Name | Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex |
| Cable Length | 0.9843 ft (3 dm) |