Molex Crimped Wire 217790-2122

Description
Molex 2177902122 Pre-Crimped Lead
Request a Quote
Description
Molex 2177902122 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2261815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2261815
Crimped Wire 2261815
Molex 2177902122 Pre-Crimped Lead

Molex 2177902122 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2261814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2261814
Crimped Wire 2261814
Molex 2177902122 Pre-Crimped Lead

Molex 2177902122 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2261815
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Oriented Wire - 2420722-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Crimped Wire - 1806056 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details