Molex Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex 217790-1123

Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:Squba 1.8 Crimp Terminal Socket to Squba 1.8 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 217790 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:Squba 1.8 Crimp Terminal Socket to Squba 1.8 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 217790 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex - 57AJ4704 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex
57AJ4704
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex 57AJ4704
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:Squba 1.8 Crimp Terminal Socket to Squba 1.8 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 217790 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:Squba 1.8 Crimp Terminal Socket to Squba 1.8 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 217790 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Crimp Skt-Crimp Skt, 225Mm Rohs Compliant Molex - 66AJ9310 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Crimp Skt, 225Mm Rohs Compliant Molex
66AJ9310
Cable Assy, Crimp Skt-Crimp Skt, 225Mm Rohs Compliant Molex 66AJ9310
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM ROHS COMPLIANT: YES

CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 57AJ4704 66AJ9310
Product Name Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex Cable Assy, Crimp Skt-Crimp Skt, 225Mm Rohs Compliant Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Fieldbus adapter - FBA-CO-SUB-9-M12 - Festo Corporation
Specs
Cable Length 0.3281 ft (1 dm)
Connector Type Sub-D
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q952-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers