Molex Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex 217511-1114

Description
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:L1NK 250 OTS 217511 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:L1NK 250 OTS 217511 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex - 65AJ7322 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex
65AJ7322
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex 65AJ7322
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:L1NK 250 OTS 217511 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:L1NK 250 OTS 217511 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AJ7322
Product Name Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details