Molex Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex 217510-2123

Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to L1NK 250 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:L1NK 250 OTS 217510 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to L1NK 250 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:L1NK 250 OTS 217510 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex - 65AJ7311 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex
65AJ7311
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex 65AJ7311
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to L1NK 250 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:L1NK 250 OTS 217510 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to L1NK 250 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:L1NK 250 OTS 217510 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AJ7311
Product Name Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 6FT Length - 1321011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers