Molex Crimped Wire 2174911221

Description
Molex 2174911221 Crimp Wire
Request a Quote
Description
Molex 2174911221 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 198578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
198578
Crimped Wire 198578
Molex 2174911221 Crimp Wire

Molex 2174911221 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 198578
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Crimped Wire - 1806050 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Oriented Wire - 2420722-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Flat Braided Wire - NE 12940 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0033 lbs/ft (0.0050 g/mm)
View Details