Cooner Wire Company Flat Braided Wire NE 24436

Description
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.
Request a Quote
Description
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Braided Wire - NE 24436 - Cooner Wire Company
Chatsworth, CA, USA
Flat Braided Wire
NE 24436
Flat Braided Wire NE 24436
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.

Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.

Supplier's Site

Technical Specifications

  Cooner Wire Company
Product Category Bare Conductor Wire and Cable
Product Number NE 24436
Product Name Flat Braided Wire
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0080 lbs/ft (0.0119 g/mm)
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Oval Tubular Braided Wire - NES 481234 - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0833 lbs/ft (0.1240 g/mm)
View Details
Stainless Steel Oval Braided Wire - NES 481136-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0440 lbs/ft (0.0654 g/mm)
View Details
Ultra-Miniature Bare Copper Wire - CZ 1103 - Cooner Wire Company
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 40 AWG
View Details
Tubular Braided Wire - NEQ 48732 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0725 lbs/ft (0.1078 g/mm)
View Details