Molex I-GRID F-S 450MM 24 LEAD RD OTS PRE-CRIMP LEADS 217491-2115

Description
I-GRID F-S 450MM 24 LEAD RD OTS PRE-CRIMP LEADS
Request a Quote
Description
I-GRID F-S 450MM 24 LEAD RD OTS PRE-CRIMP LEADS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
I-GRID F-S 450MM 24 LEAD RD OTS PRE-CRIMP LEADS - 217491-2115 - Heilind Electronics, Inc.
Wilmington, MA, United States
I-GRID F-S 450MM 24 LEAD RD OTS PRE-CRIMP LEADS
217491-2115
I-GRID F-S 450MM 24 LEAD RD OTS PRE-CRIMP LEADS 217491-2115
I-GRID F-S 450MM 24 LEAD RD OTS PRE-CRIMP LEADS

I-GRID F-S 450MM 24 LEAD RD OTS PRE-CRIMP LEADS

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 217491-2115
Product Name I-GRID F-S 450MM 24 LEAD RD OTS PRE-CRIMP LEADS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details