Molex Crimped Wire 2174902221

Description
Molex 2174902221 Crimp Wire
Request a Quote
Description
Molex 2174902221 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 197008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
197008
Crimped Wire 197008
Molex 2174902221 Crimp Wire

Molex 2174902221 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 197008
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details
Crimped Wire - 1806041 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Parallel Pair Cable - 04PB2LF025 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Flat Braided Wire - NE 124244 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0061 lbs/ft (0.0090 g/mm)
View Details