Molex Crimped Wire 217483-1222

Description
Molex 2174831222 Pre-Crimped Lead
Request a Quote
Description
Molex 2174831222 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274803
Crimped Wire 2274803
Molex 2174831222 Pre-Crimped Lead

Molex 2174831222 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2274802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274802
Crimped Wire 2274802
Molex 2174831222 Pre-Crimped Lead

Molex 2174831222 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2274803 2274802
Product Name Crimped Wire Crimped Wire
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Signal Wire & Cable - F257523001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Extra-Wide Flat Braided Wire - NE 48730 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.1176 lbs/ft (0.1751 g/mm)
View Details