Molex Crimped Wire 217483-1213

Description
Molex 2174831213 Pre-Crimped Lead
Request a Quote
Description
Molex 2174831213 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274798
Crimped Wire 2274798
Molex 2174831213 Pre-Crimped Lead

Molex 2174831213 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2274799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274799
Crimped Wire 2274799
Molex 2174831213 Pre-Crimped Lead

Molex 2174831213 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2274798 2274799
Product Name Crimped Wire Crimped Wire
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Signal Wire & Cable - 8568093001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Crimped Wire - 1806048 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Stranded Soft Drawn Tinned Copper Wire - 1301 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 24 to 14 AWG
View Details