Molex Crimped Wire 217483-1202

Description
Molex 2174831202 Pre-Crimped Lead
Request a Quote
Description
Molex 2174831202 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274790
Crimped Wire 2274790
Molex 2174831202 Pre-Crimped Lead

Molex 2174831202 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2274791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274791
Crimped Wire 2274791
Molex 2174831202 Pre-Crimped Lead

Molex 2174831202 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2274790 2274791
Product Name Crimped Wire Crimped Wire
North American 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0220 to 0.2673 lbs/ft (0.0327 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details
Oriented Wire - 2421706-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Crimped Wire - 1806034 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details