CABLE ASSY, CRIMP PIN-CRIMP PIN, 450MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Mini-Fit Sr. Crimp Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Sr. OTS 217482 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58AJ9458 |
| Product Name | Cable Assy, Crimp Pin-Crimp Pin, 450Mm; Connector To Connector Molex |
| Cable Length | 1.48 ft (4.5 dm) |