Molex Crimped Wire 217481-1213

Description
Molex 2174811213 Pre-Crimped Lead
Request a Quote
Description
Molex 2174811213 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274747
Crimped Wire 2274747
Molex 2174811213 Pre-Crimped Lead

Molex 2174811213 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2274748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274748
Crimped Wire 2274748
Molex 2174811213 Pre-Crimped Lead

Molex 2174811213 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2274747 2274748
Product Name Crimped Wire Crimped Wire
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to ? AWG
View Details
Crimped Wire - 1806038 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - CQ61173001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Flat Braided Wire - NE 4243230 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 1 lbs/ft (1.49 g/mm)
View Details