Molex Cable Assy, Crimp Skt-Free End, 450Mm; Connector To Connector Molex 217471-2215

Description
CABLE ASSY, CRIMP SKT-FREE END, 450MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 450MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 450Mm; Connector To Connector Molex - 43AJ7011 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 450Mm; Connector To Connector Molex
43AJ7011
Cable Assy, Crimp Skt-Free End, 450Mm; Connector To Connector Molex 43AJ7011
CABLE ASSY, CRIMP SKT-FREE END, 450MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 450MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AJ7011
Product Name Cable Assy, Crimp Skt-Free End, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-M9W5-K-5-N-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Open end
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length - 1225028-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details