CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43AJ6999 |
| Product Name | Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex |
| Cable Length | 0.7382 ft (2.25 dm) |