Molex Crimped Wire 2174701121

Description
Molex 217470-1121 Pre-Crimped Lead
Request a Quote
Description
Molex 217470-1121 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2229714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2229714
Crimped Wire 2229714
Molex 217470-1121 Pre-Crimped Lead

Molex 217470-1121 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2229713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2229713
Crimped Wire 2229713
Molex 217470-1121 Pre-Crimped Lead

Molex 217470-1121 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2229714
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Oval Shielding and Bonding Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American 2 to 22 AWG
View Details
Signal Wire & Cable - 1234603001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Crimped Wire - 1806034 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details