TE Connectivity Oriented Wire 2421709-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : 1.6 MM  [.063 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 43 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : 1.6 MM  [.063 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 43 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oriented Wire - 2421709-1 - TE Connectivity
Berwyn, PA, United States
Oriented Wire
2421709-1
Oriented Wire 2421709-1
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : 1.6 MM  [.063 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 43 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : Oriented Wire EMI Gasket

Dimensions


  • Product Length : .05 M  [.16 FT ]
  • Product Thickness : 1.6 MM  [.063 INCH ]
  • Product Width : 50 MM  [1.968 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No

Product Type Features


  • Binding Material : Silicone
  • Closing Force (NEWTCM2) : 43
  • Finished Type : Conductive Sheet
  • Gasket Wire Material Type : Aluminum

Usage Conditions


  • Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Bare Conductor Wire and Cable
Product Number 2421709-1
Product Name Oriented Wire
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - CQ61183001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Signal Wire & Cable - 0134033001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Signal Wire & Cable - CQ20993001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Oriented Wire - 2420719-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details